Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC3863N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317728-UC3863N Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 25 Mounting: Through Hole Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7V ~ 22V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC3863NG4-ND,-UC3863 NG4,296-11320-5,-UC3 863NG4-NDR,-296-1132 0-5,-296-11320-5-ND, -296-11320-5-NDR,215 6-UC3863N-TI,296-113 20-5-NDR,UC3863NG4,T EXTISUC3863N,-UC3863 N-NDR Base Product Number: UC386 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317728-UC3863N Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 25 Mounting: Through Hole Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7V ~ 22V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC3863NG4-ND,-UC3863 NG4,296-11320-5,-UC3 863NG4-NDR,-296-1132 0-5,-296-11320-5-ND, -296-11320-5-NDR,215 6-UC3863N-TI,296-113 20-5-NDR,UC3863NG4,T EXTISUC3863N,-UC3863 N-NDR Base Product Number: UC386 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317728-UC3863N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317728-UC3863N
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317728-UC3863N
Manufacturer: Texas Instruments Win Source Part Number: 1317728-UC3863N Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 25 Mounting: Through Hole Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 7V ~ 22V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UC3863NG4-ND,-UC3863 NG4,296-11320-5,-UC3 863NG4-NDR,-296-1132 0-5,-296-11320-5-ND, -296-11320-5-NDR,215 6-UC3863N-TI,296-113 20-5-NDR,UC3863NG4,T EXTISUC3863N,-UC3863 N-NDR Base Product Number: UC386 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317728-UC3863N
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz ~ 500kHz
Control Features: Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 7V ~ 22V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC3863NG4-ND,-UC3863NG4,296-11320-5,-UC3863NG4-NDR,-296-11320-5,-296-11320-5-ND,-296-11320-5-NDR,2156-UC3863N-TI,296-11320-5-NDR,UC3863NG4,TEXTISUC3863N,-UC3863N-NDR
Base Product Number: UC386
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317728-UC3863N
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers