Texas Instruments High-Performance Analog Power Factor Correction UC3854DW

Description
Power Factor Correction PREREGUL 1.5mA
Request a Quote Datasheet
Description
Power Factor Correction PREREGUL 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 6615406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615406
Power Factor Correction 6615406
Power Factor Correction PREREGUL 1.5mA

Power Factor Correction PREREGUL 1.5mA

Supplier's Site
Power Factor Correction - 6615406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615406P
Power Factor Correction 6615406P
Power Factor Correction PREREGUL 1.5mA

Power Factor Correction PREREGUL 1.5mA

Supplier's Site
Power Factor Correction - 1455765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1455765
Power Factor Correction 1455765
Power Factor Correction PREREGUL 1.5mA

Power Factor Correction PREREGUL 1.5mA

Supplier's Site
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854DW
048439-UC3854DW
PMIC - PMIC - PFC (Power Factor Correction) - UC3854DW 048439-UC3854DW
Manufacturer: Texas Instruments Win Source Part Number: 048439-UC3854DW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 14.5 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048439-UC3854DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14.5 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - 296-11312-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11312-5-ND
PFC (Power Factor Correction) 296-11312-5-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC3854DW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC3854DW
PMIC - PFC (Power Factor Correction) UC3854DW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854DW
Power Factor Correction - PFC UC3854DW
Power Factor Correction - PFC Pwr Factor Pre

Power Factor Correction - PFC Pwr Factor Pre

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854DW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site
PFC (Power Factor Correction) - UC3854DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854DW
PFC (Power Factor Correction) UC3854DW
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 6615406 048439-UC3854DW 296-11312-5-ND UC3854DW UC3854DW UC3854DW UC3854DW
Product Name Power Factor Correction PMIC - PMIC - PFC (Power Factor Correction) - UC3854DW PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products