Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UC3854BN

Description
PFC IC Average Current 200kHz 16-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11311-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11311-5-ND
PFC (Power Factor Correction) 296-11311-5-ND
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
Power Factor Correction - 6200751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6200751
Power Factor Correction 6200751
High Power Factor Preregulator, UC3854BN

High Power Factor Preregulator, UC3854BN

Supplier's Site
Power Factor Correction - 1218961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1218961
Power Factor Correction 1218961
High Power Factor Preregulator, UC3854BN

High Power Factor Preregulator, UC3854BN

Supplier's Site
Power Factor Correction - 6200751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6200751P
Power Factor Correction 6200751P
High Power Factor Preregulator, UC3854BN

High Power Factor Preregulator, UC3854BN

Supplier's Site
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BN
035722-UC3854BN
PMIC - PMIC - PFC (Power Factor Correction) - UC3854BN 035722-UC3854BN
Manufacturer: Texas Instruments Win Source Part Number: 035722-UC3854BN Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 10 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035722-UC3854BN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC3854BN
Power Factor Correction - PFC UC3854BN
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UC3854BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC3854BN
PFC (Power Factor Correction) UC3854BN
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC3854BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC3854BN
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC3854BN
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site
Ic, Controller 16Dip; Uvlo Texas Instruments - 32AH7092 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller 16Dip; Uvlo Texas Instruments
32AH7092
Ic, Controller 16Dip; Uvlo Texas Instruments 32AH7092
IC, CONTROLLER 16DIP; UVLO:10.5V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:200kHz; OperatingRoHS Compliant: Yes

IC, CONTROLLER 16DIP; UVLO:10.5V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:200kHz; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11311-5-ND 6200751 035722-UC3854BN UC3854BN UC3854BN UC3854BN 32AH7092
Product Name PFC (Power Factor Correction) Power Factor Correction PMIC - PMIC - PFC (Power Factor Correction) - UC3854BN Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Ic, Controller 16Dip; Uvlo Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products