Manufacturer: Analog Devices Inc.
Win Source Part Number: 910659-ADP2166ACPZ-R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 24-WFQFN Exposed Pad, CSP
Package: Bulk
Package: 24-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-LFCSP (4x4)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 910659-ADP2166ACPZ-R7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2166ACPZ-R7 |
| Package Type | Other; 24-LFCSP (4x4) |