Manufacturer: Texas Instruments
Win Source Part Number: 1276014-UC3854ADWTRG
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Frequency - Switching: 200kHz
Family Name: UC3854A
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ML4824CS1X; NCP1651D; ML4800CS;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz 16-SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
Power Factor Correction - PFC Enhanced High Power Factor Preregulator
PFC IC Average Current 200kHz 16-SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276014-UC3854ADWTRG4 | UC3854ADWTRG4-ND | UC3854ADWTRG4 | UC3854ADWTRG4 | UC3854ADWTRG4 | UC3854ADWTRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC3854ADWTRG4 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |