Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UC3849Q UC3849Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 140982-UC3849Q Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140982-UC3849Q Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849Q - 140982-UC3849Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849Q
140982-UC3849Q
PMIC - PMIC - Power Supply Controllers, Monitors - UC3849Q 140982-UC3849Q
Manufacturer: Texas Instruments Win Source Part Number: 140982-UC3849Q Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140982-UC3849Q
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Voltage - Input: 8 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Operating Supply Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UC3849Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UC3849Q
Power Supply Controllers, Monitors UC3849Q
Power Supply Controller Secondary-Side Controller 28-PLCC (11.51x11.51)

Power Supply Controller Secondary-Side Controller 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 140982-UC3849Q UC3849Q
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UC3849Q Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901619P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details