The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler.
Number of PWM Outputs = 2
Control Method = Current
Topology = Boost, Flyback, Forward, Full Bridge, Half Bridge, Push-Pull
Rise Time = 300ns
Fall Time = 300ns
Maximum Duty Cycle = 50%
Maximum Switching Frequency = 500 kHz
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
The isolated-flyback power supply controller provides Constant-Voltage (CV) and Constant-Current (CC) output regulation to improve transient response to large load steps. Primary-Side Regulation (PSR) eliminates the need for an Optocoupler.
Number of PWM Outputs = 2
Control Method = Current
Topology = Boost, Flyback, Forward, Full Bridge, Half Bridge, Push-Pull
Rise Time = 300ns
Fall Time = 300ns
Maximum Duty Cycle = 50%
Maximum Switching Frequency = 500 kHz
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
RS Components, Ltd. | |
---|---|
Product Category | PWM Amplifier Chips |
Product Number | 8255466P |
Switching Frequency | 500 kHz |