Texas Instruments Standard Linear and Logic Pwm Controller, Smps, Dip-8; Input Voltage Texas Instruments UC3845AN

Description
PWM CONTROLLER, SMPS, DIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes
Description
PWM CONTROLLER, SMPS, DIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smps, Dip-8; Input Voltage Texas Instruments - 55AK2821 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smps, Dip-8; Input Voltage Texas Instruments
55AK2821
Pwm Controller, Smps, Dip-8; Input Voltage Texas Instruments 55AK2821
PWM CONTROLLER, SMPS, DIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

PWM CONTROLLER, SMPS, DIP-8; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 55AK2821
Product Name Pwm Controller, Smps, Dip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
SMC-3 43A Smart Motor Controller - 150-C43NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 43 amps
View Details