Manufacturer: Infineon Technologies
Win Source Part Number: 043167-TLE5206-2GP
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 5A
Voltage - Load: 5.3 V to 40 V
Motor Type - AC, DC: Brushed DC
Family Name: TLE 5206-2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-37
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.3 V to 40 V
Alternative Parts (Cross-Reference): BM62350MUV-E2; MC33887PEK/R2; MC33887EK; MC33887EKR2;
Introduction Date: January 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Motor Driver DMOS Parallel PG-DSO-20-12
IC MOTOR DRIVER 5.3V-40V 20DSO Product overview: TLE5206-2GP from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE5206-2GP can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.3V-40V 20DSO
IC MOTOR DRIVER 5.3V-40V 20DSO
Motor Driver DMOS Parallel PG-DSO-20-12
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 043167-TLE5206-2GP | TLE5206-2GP-ND | 744-TLE5206-2GP | TLE5206-2GP | TLE5206-2GP | TLE5206-2GP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TLE5206-2GP | Motor Drivers, Controllers | 5.3V 40V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 40 volts | 5 to 40 volts | ||||
| DC Input | 5 to 40 volts | 5 to 40 volts | 40 volts | |||
| Continuous Current | 5 amps | 5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |