PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 32AH7091 |
| Product Name | Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 10 to 30 volts |
| DC Input | 10 to 30 volts |