Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, 25V, Soic-14; Input Voltage Texas Instruments UC3844D

Description
IC, CURRENT MODE PWM CTRL, 25V, SOIC-14; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, 25V, SOIC-14; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 25V, Soic-14; Input Voltage Texas Instruments - 51AK9520 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 25V, Soic-14; Input Voltage Texas Instruments
51AK9520
Ic, Current Mode Pwm Ctrl, 25V, Soic-14; Input Voltage Texas Instruments 51AK9520
IC, CURRENT MODE PWM CTRL, 25V, SOIC-14; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 25V, SOIC-14; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 51AK9520
Product Name Ic, Current Mode Pwm Ctrl, 25V, Soic-14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details