Texas Instruments Standard Linear and Logic Advanced Pwm Controller, 3844, Dip8; Input Voltage Texas Instruments UC3844AN

Description
ADVANCED PWM CONTROLLER, 3844, DIP8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes
Description
ADVANCED PWM CONTROLLER, 3844, DIP8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Advanced Pwm Controller, 3844, Dip8; Input Voltage Texas Instruments - 28AH6384 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Pwm Controller, 3844, Dip8; Input Voltage Texas Instruments
28AH6384
Advanced Pwm Controller, 3844, Dip8; Input Voltage Texas Instruments 28AH6384
ADVANCED PWM CONTROLLER, 3844, DIP8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes

ADVANCED PWM CONTROLLER, 3844, DIP8; Input Voltage:15V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6384
Product Name Advanced Pwm Controller, 3844, Dip8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
SMC-3 201A Smart Motor Controller - 150-C201NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 201 amps
View Details