IC, CURRENT MODE PWM CTRL, 30V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 27AJ1036 |
| Product Name | Ic, Current Mode Pwm Ctrl, 30V, Soic-14; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 12 to 25 volts |
| DC Input | 12 to 25 volts |