Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-3R TLE7209-3R

Description
The H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface Summary of Features Operating supply voltage 5 V to 28 V Typical RDSon = 150 mΩ for each output transistor (at 25 °C) Continuous DC load current 5 A (TC < 100 °C) Output current limitation at typ. 6.6 A ± 1.1 A Short circuit shut-down for output currents over 8 A Logic- inputs TTL/CMOS-compatible Output switching frequency up to 30 kHz Rise and fall times optimized for 0.5-2 kHz Over-temperature protection Short circuit protection Undervoltage disable function Diagnostic by SPI or Status-Flag (configurable) Enable and Disable inputs PG-DSO-20-65 power package Green Product (RoHS compliant) Logic- inputs TTL/CMOS-compatible Applications General purpose motor drive - variating frequency and voltage HVAC control module
Request a Quote Datasheet
Description
The H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface Summary of Features Operating supply voltage 5 V to 28 V Typical RDSon = 150 mΩ for each output transistor (at 25 °C) Continuous DC load current 5 A (TC < 100 °C) Output current limitation at typ. 6.6 A ± 1.1 A Short circuit shut-down for output currents over 8 A Logic- inputs TTL/CMOS-compatible Output switching frequency up to 30 kHz Rise and fall times optimized for 0.5-2 kHz Over-temperature protection Short circuit protection Undervoltage disable function Diagnostic by SPI or Status-Flag (configurable) Enable and Disable inputs PG-DSO-20-65 power package Green Product (RoHS compliant) Logic- inputs TTL/CMOS-compatible Applications General purpose motor drive - variating frequency and voltage HVAC control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-3R - TLE7209-3R - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-3R
TLE7209-3R
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-3R TLE7209-3R
The H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface Summary of Features Operating supply voltage 5 V to 28 V Typical RDSon = 150 mΩ for each output transistor (at 25 °C) Continuous DC load current 5 A (TC < 100 °C) Output current limitation at typ. 6.6 A ± 1.1 A Short circuit shut-down for output currents over 8 A Logic- inputs TTL/CMOS-compatible Output switching frequency up to 30 kHz Rise and fall times optimized for 0.5-2 kHz Over-temperature protection Short circuit protection Undervoltage disable function Diagnostic by SPI or Status-Flag (configurable) Enable and Disable inputs PG-DSO-20-65 power package Green Product (RoHS compliant) Logic- inputs TTL/CMOS-compatible Applications General purpose motor drive - variating frequency and voltage HVAC control module

The H-Bridge is protected against over-temperature and short circuits and has an under voltage lockout for all the supply voltages “VS” (main DC power supply). All malfunctions cause the output stages to go tristate. The device is configurable by the DMS pin. When grounded, the device gives diagnostic information via a simple error flag. When supplied with VCC = 5 V, the device works in SPI mode. In this mode, detailed failure diagnosis is available via the serial interface


Summary of Features

  • Operating supply voltage 5 V to 28 V
  • Typical RDSon = 150 mΩ for each output transistor (at 25 °C)
  • Continuous DC load current 5 A (TC < 100 °C)
  • Output current limitation at typ. 6.6 A ± 1.1 A
  • Short circuit shut-down for output currents over 8 A
  • Logic- inputs TTL/CMOS-compatible
  • Output switching frequency up to 30 kHz
  • Rise and fall times optimized for 0.5-2 kHz
  • Over-temperature protection
  • Short circuit protection
  • Undervoltage disable function
  • Diagnostic by SPI or Status-Flag (configurable)
  • Enable and Disable inputs
  • PG-DSO-20-65 power package
  • Green Product (RoHS compliant)
  • Logic- inputs TTL/CMOS-compatible

Applications

  • General purpose motor drive - variating frequency and voltage
  • HVAC control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE7209-3R
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - TLE7209-3R
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

13.5V 16.5V Motor Driver IC - 744-IRSM836-045MATR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 16 volts
View Details
5 suppliers
Motor Drivers, Controllers - BTS7810K - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | DC Motor System ICs - TLE9561QX - TLE9561QX - Infineon Technologies AG
Specs
Motor / System DC Brushed
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 6 to 28 volts
View Details
Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon - 17AC9892 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 25 volts
DC Input 10 to 25 volts
View Details