Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 7.6V-30V, Pdip-8; Input Voltage Texas Instruments UC3843N

Description
PWM CONTROLLER, 500KHZ, 7.6V-30V, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 7.6V-30V, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 7.6V-30V, Pdip-8; Input Voltage Texas Instruments - 29AH8390 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 7.6V-30V, Pdip-8; Input Voltage Texas Instruments
29AH8390
Pwm Controller, 500Khz, 7.6V-30V, Pdip-8; Input Voltage Texas Instruments 29AH8390
PWM CONTROLLER, 500KHZ, 7.6V-30V, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 7.6V-30V, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH8390
Product Name Pwm Controller, 500Khz, 7.6V-30V, Pdip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 30 volts
DC Input 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details