Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 3843, Soic8; Input Voltage Texas Instruments UC3843D8

Description
PWM CONTROLLER, SMD, 3843, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 3843, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 3843, Soic8; Input Voltage Texas Instruments - 29AH8389 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 3843, Soic8; Input Voltage Texas Instruments
29AH8389
Pwm Controller, Smd, 3843, Soic8; Input Voltage Texas Instruments 29AH8389
PWM CONTROLLER, SMD, 3843, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 3843, SOIC8; Input Voltage:15V; Output Voltage:5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH8389
Product Name Pwm Controller, Smd, 3843, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA AC Drive - FRN0005G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details