Texas Instruments Voltage Regulators - Linear UC382TDKTTT-ADJG3

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5
Datasheet
Datasheet Summary
Powered by GS/AI

The UC382TDKTTT-ADJG3 is a low-dropout linear voltage regulator designed to provide a stable output with a maximum load current of 3 A. It features a fast transient response, making it suitable for applications that require quick adjustments to load changes. The regulator has a maximum dropout voltage of 450 mV at a 3 A load, which is advantageous for maintaining efficiency in power-sensitive applications. This device is available in both adjustable and fixed-output voltage configurations, with fixed options of 1.5 V, 2.1 V, and 2.5 V. The adjustable version can be set using external resistors, defaulting to 1.2 V if they are omitted. The UC382 also includes short circuit protection and reverse current protection, enhancing its reliability in various applications. The regulator is packaged in a 5-pin TO-263 or TO-220 format, allowing for Kelvin sensing of load voltage, which can improve output voltage accuracy. With a wide operating temperature range and robust electrical characteristics, the UC382TDKTTT-ADJG3 is suitable for a variety of electronic designs requiring reliable voltage regulation.

Datasheet Summary
Powered by GS/AI

The UC382TDKTTT-ADJG3 is a low-dropout linear voltage regulator designed to provide a stable output with a maximum load current of 3 A. It features a fast transient response, making it suitable for applications that require quick adjustments to load changes. The regulator has a maximum dropout voltage of 450 mV at a 3 A load, which is advantageous for maintaining efficiency in power-sensitive applications. This device is available in both adjustable and fixed-output voltage configurations, with fixed options of 1.5 V, 2.1 V, and 2.5 V. The adjustable version can be set using external resistors, defaulting to 1.2 V if they are omitted. The UC382 also includes short circuit protection and reverse current protection, enhancing its reliability in various applications. The regulator is packaged in a 5-pin TO-263 or TO-220 format, allowing for Kelvin sensing of load voltage, which can improve output voltage accuracy. With a wide operating temperature range and robust electrical characteristics, the UC382TDKTTT-ADJG3 is suitable for a variety of electronic designs requiring reliable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - UC382TDKTTT-ADJG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UC382TDKTTT-ADJG3
Voltage Regulators - Linear UC382TDKTTT-ADJG3
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UC382TDKTTT-ADJG3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details