Texas Instruments High-Performance Analog PMIC - PMIC - Full, Half - Bridge Drivers - UC3717ANG4 UC3717ANG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213654-UC3717ANG4 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: General Purpose, Stepper Motors Mounting: Through Hole Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 10 V to 46 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213654-UC3717ANG4 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: General Purpose, Stepper Motors Mounting: Through Hole Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 10 V to 46 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - UC3717ANG4 - 213654-UC3717ANG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - UC3717ANG4
213654-UC3717ANG4
PMIC - PMIC - Full, Half - Bridge Drivers - UC3717ANG4 213654-UC3717ANG4
Manufacturer: Texas Instruments Win Source Part Number: 213654-UC3717ANG4 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: General Purpose, Stepper Motors Mounting: Through Hole Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 10 V to 46 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 213654-UC3717ANG4
Packaging: Tube/Rail
Features: Bootstrap Circuit
Applications: General Purpose, Stepper Motors
Mounting: Through Hole
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 10 V to 46 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-36171-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-36171-5-ND
Full, Half-Bridge (H Bridge) Drivers 296-36171-5-ND
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 16-PDIP

Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 16-PDIP

Buy Now Datasheet
Full Half-Bridge Drivers - UC3717ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
UC3717ANG4
Full Half-Bridge Drivers UC3717ANG4
Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 16-PDIP

Half Bridge (2) Driver General Purpose, Stepper Motors Bipolar 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - UC3717ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
UC3717ANG4
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers UC3717ANG4
IC HALF BRIDGE DRIVER 1A 16DIP

IC HALF BRIDGE DRIVER 1A 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 213654-UC3717ANG4 296-36171-5-ND UC3717ANG4 UC3717ANG4
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - UC3717ANG4 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 to 4.75 volts
Operating Temperature 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F) 0 to 150 C (32 to 302 F)
Package Type DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube/Rail; Other Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

UC1709-SP Inverting High-Speed MOSFET Drivers - 5962-0151201VPA - Texas Instruments
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6268KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details