The UC3715 is a complementary switch FET driver designed for synchronous rectification and active clamp circuits, providing a 1-A source and 2-A sink current capability for the power output and a 0.5-A source and 1-A sink for the auxiliary output. It features independently programmable delays between outputs from 50 to 500 ns, propagation delays of typically 35 to 80 ns, and operates up to 1 MHz. The device is packaged in an 8-pin SOIC with an operating temperature range of 0°C to 70°C and includes an ENBL pin for 220-μA sleep mode activation.
Complementary Switch FET Drivers with Auxiliary Output 8-SOIC 0 to 70
2-Ch Gate Driver, 2A Out, 1MHz, 100ns Delay, SOIC Product overview: UC3715DTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3715DTR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers Complementary Switch
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3715DTR | 730-UC3715DTR | UC3715DTR-ND | UC3715DTR | UC3715DTR | UC3715DTR |
| Product Name | UC3715 Complementary Switch FET Drivers with Auxiliary Output | 2A 1MHz SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Complementary | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 2 amps | 2 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns |