Complementary switch FET drivers designed for synchronous rectification and active clamp circuits, featuring a 1-A source and 2-A sink power output, a 0.5-A source and 1-A sink auxiliary output, and independently programmable delays between outputs from 50 to 500 ns. The device supports switching up to 1 MHz with typical 50-ns propagation delay and includes an ENBL pin for 220-μA sleep mode. Packaged in an 8-pin PDIP, operating temperature range is 0°C to 70°C.
Complementary Switch FET Drivers 8-PDIP 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-PDIP
2-Ch Synchronous Gate Driver, 1A, 1MHz, PDIP Product overview: UC3714N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3714N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213653-UC3714N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
BUFFER/INVERTER BASED MOSFET DRI
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3714N | 296-11255-5-ND | 730-UC3714N | 213653-UC3714N | UC3714N | UC3714N | UC3714N |
| Product Name | UC3714 Complementary Switch FET Drivers | Gate Drivers | 1A 1MHz Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3714N | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | ||||||
| Output Current | 1 amps | 2 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns |