The UC3714D is a complementary switch FET driver in an 8-pin SOIC package designed for synchronous rectification and active clamp circuits, providing 1-A source and 2-A sink capability for the power output and 0.5-A source and 1-A sink for the auxiliary output. It supports switching frequencies up to 1 MHz with typical 50-ns propagation delays and independently programmable delays between outputs from 50 to 500 ns. The device operates from a 7-V to 20-V supply voltage, features an ENBL pin for 220-μA sleep mode, and is rated for an operating temperature range of 0°C to 70°C.
Complementary Switch FET Drivers 8-SOIC 0 to 70
2-Ch Gate Driver, 1A Out, 1MHz, 60ns Fall, SOIC Product overview: UC3714D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3714D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115499-UC3714D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Complementary Switch FET Drivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3714D | 730-UC3714D | 1115499-UC3714D | 296-11253-5-ND | UC3714D | UC3714D | UC3714D | UC3714D |
| Product Name | UC3714 Complementary Switch FET Drivers | 1A 1MHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3714D | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||||
| Output Current | 1 amps | 1 amps | 2 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | 7 to 20 volts | 7 to 20 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns |