Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132D UC37132D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275898-UC37132D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side or Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC37132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): ADP1196ACBZ-02-R7; ADP1196ACBZ-R7; FSFR1600L; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275898-UC37132D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side or Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC37132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): ADP1196ACBZ-02-R7; ADP1196ACBZ-R7; FSFR1600L; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132D
UC37132D
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132D UC37132D
Manufacturer: Texas Instruments Win Source Part Number: 1275898-UC37132D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side or Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC37132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): ADP1196ACBZ-02-R7; ADP1196ACBZ-R7; FSFR1600L; Introduction Date: May 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275898-UC37132D
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side or Low Side
Voltage - Load: 8 V ~ 65 V
Family Name: UC37132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): ADP1196ACBZ-02-R7; ADP1196ACBZ-R7; FSFR1600L;
Introduction Date: May 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number UC37132D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UC37132D
Voltage 8 V ~ 65 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details