The UC3710N is an 8-pin plastic dual in-line package high-current FET driver designed to interface low-level control signals with high-power MOSFETs, providing totem-pole output capable of sourcing or sinking up to 6A. It operates with supply voltages from 4.7V to 18V, features under-voltage lockout with hysteresis, thermal shutdown protection, and includes both inverting and non-inverting inputs. The device is specified for operation from 0°C to +70°C.
Complementary High Current MOSFET Driver 8-PDIP 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
6A Gate Driver IC, 1-Ch, 80ns Fall, 30ns Prop, 15V, PDIP Product overview: UC3710N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3710N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144822-UC3710N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.7 V to 18 V
Rise and Fall Time: 85ns, 85ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Gate Drivers Comp High Current
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3710N | 296-11246-5-ND | 730-UC3710N | 144822-UC3710N | UC3710N | UC3710N | UC3710N |
| Product Name | UC3710 Complementary High Current MOSFET Driver | Gate Drivers | 6A 15V Gate Driver IC | PMIC - PMIC - Gate Drivers - UC3710N | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.7 to 18 volts | 4.7 to 18 volts | 15 volts | 4.7 to 18 volts | 4.7 to 18 volts | 18 to 4.7 volts | |
| Fall Time | 8 ns | 85 ns | 80 ns | 85 ns | 85 ns |