The UC3709NG4 is an inverting dual high-speed MOSFET driver in an 8-pin PDIP package, designed to provide up to 1.5 A peak source or sink current for fast turn-on and turn-off of power MOSFET gates. It operates from 5 V to 40 V, features thermal shutdown protection, and has TTL-compatible inputs. The device supports rise and fall times of 20 ns to 40 ns into a 1000 pF load, with a quiescent supply current of 7 mA to 12 mA depending on output state. The operating junction temperature range is 0°C to 70°C, and the part is RoHS compliant with a lead finish of NIPDAU.
Inverting High-Speed MOSFET Drivers 8-PDIP 0 to 70
Dual Gate Driver IC, 1.5A, 40V, 25ns, PDIP Product overview: UC3709NG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 40V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3709NG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers Inverting High-Speed
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3709NG4 | 730-UC3709NG4 | UC3709NG4-ND | UC3709NG4 | UC3709NG4 | UC3709NG4 |
| Product Name | UC3709 Inverting High-Speed MOSFET Drivers | Dual 1.5A 40V Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | ||
| Fall Time | 80 ns | 20 ns | 20 ns | |||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Driver Type | Low-side | Low-side |