Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR DRV8833PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 014639-DRV8833PWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Family Name: DRV8833 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): ML4425CSX; ML4425CSXNL; LB1930M-E; ML4425IS_NL; Introduction Date: May 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014639-DRV8833PWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Family Name: DRV8833 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): ML4425CSX; ML4425CSXNL; LB1930M-E; ML4425IS_NL; Introduction Date: May 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR - 014639-DRV8833PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR
014639-DRV8833PWPR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR 014639-DRV8833PWPR
Manufacturer: Texas Instruments Win Source Part Number: 014639-DRV8833PWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose, Solenoids, Stepper Motors Mounting: SMD (SMT) Technology: NMOS Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 2.7 V to 10.8 V Rds On (Typ): 160 mOhm LS, 200 mOhm HS Load Type: Inductive Current - Peak Output: 2A Family Name: DRV8833 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 2.7 V to 10.8 V Channel Output Current: 1.5A Alternative Parts (Cross-Reference): ML4425CSX; ML4425CSXNL; LB1930M-E; ML4425IS_NL; Introduction Date: May 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014639-DRV8833PWPR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose, Solenoids, Stepper Motors
Mounting: SMD (SMT)
Technology: NMOS
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 2.7 V to 10.8 V
Rds On (Typ): 160 mOhm LS, 200 mOhm HS
Load Type: Inductive
Current - Peak Output: 2A
Family Name: DRV8833
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 2.7 V to 10.8 V
Channel Output Current: 1.5A
Alternative Parts (Cross-Reference): ML4425CSX; ML4425CSXNL; LB1930M-E; ML4425IS_NL;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 014639-DRV8833PWPR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR
Supply Voltage 2.7 to 10.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT3191IJQ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Clock Buffers, Drivers - CDC351DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details