The UC3708NE is a dual non-inverting power driver in a 16-pin PDIP package, designed to interface with high-power switching devices such as MOSFETs. It operates from a 5 V to 35 V supply and provides 3 A peak output current per channel with 25 ns rise and fall times. The device includes enable and shutdown functions for power management and thermal shutdown protection. It is rated for operation from 0°C to 70°C.
Non-Inverting High Speed Power Drivers 16-PDIP 0 to 70
Low-Side Gate Driver IC Non-Inverting 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1275892-UC3708NE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 5 V ~ 35 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: UC3708
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX15025AAUD+; MAX15025BAUD+; MAX15025FATB+;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
UC3708 NON-INVERTING HIGH SPEED Product overview: UC3708NE from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3708NE can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-PDIP
Gate Drivers Non-Inv High Speed Power Driver
IC GATE DRVR LOW-SIDE 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3708NE | 296-11244-5-ND | 1275892-UC3708NE | 730-UC3708NE | UC3708NE | UC3708NE | UC3708NE |
| Product Name | UC3708 Non-Inverting High Speed Power Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - UC3708NE | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | |||
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |