Non-Inverting High Speed Power Drivers 16-SOIC 0 to 70
Low-Side Gate Driver IC Non-Inverting 16-SOIC
3-A/3-A dual-channel gate driver with 35-V VDD, with 25-ns prop delay in a 16-pin SOIC package 16-SOIC 0 to 70 Product overview: UC3708DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3708DWTR can be used for catalog matching and distributor lookup.
Gate Drivers Non-Inv High Speed Power Driver
Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3708DWTR | UC3708DWTR-ND | 730-UC3708DWTR | UC3708DWTR | UC3708DWTR | UC3708DWTR |
| Product Name | UC3708 Non-Inverting High Speed Power Drivers | Gate Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | ||||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | ||
| Rise Time | 25 ns | 25 ns |