The UC3707NG4 is a dual-channel power driver in a 16-pin PDIP package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A peak output current with 40 ns rise and fall times into a 1000 pF load. It operates from 5 V to 40 V supply voltage and includes analog shutdown with optional latch, thermal protection, and low quiescent current. The device is rated for operation from 0°C to 70°C.
Complementary High Speed Power Drivers 16-PDIP 0 to 70
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and output latch 16-PDIP 0 to 70 Product overview: UC3707NG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3707NG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
IC GATE DRVR LOW-SIDE 16DIP
Gate Drivers Comp High Speed Power Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3707NG4 | 730-UC3707NG4 | UC3707NG4-ND | UC3707NG4 | UC3707NG4 | UC3707NG4 |
| Product Name | UC3707 Complementary High Speed Power Drivers | Dual Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | ||
| Fall Time | 65 ns | 40 ns | 40 ns | |||
| Package Type | PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Driver Type | Low-side | Low-side |