The UC3706DWTRG4 is a dual high-speed MOSFET driver in a 16-pin SOIC (DW) package, designed to interface low-level control signals with high-power switching devices. It features two 1.5A totem-pole outputs with rise and fall times of 40ns into 1000pF, operates from 5V to 40V, and includes analog latched shutdown, thermal protection, and internal deadband inhibit. This variant supports operation from 0°C to 70°C and is RoHS compliant with lead-free finish and Level-2 MSL rating. The device accepts TTL-compatible inputs and offers parallel or push-pull output modes through external pin configuration.
Dual High Speed MOSFET Drivers 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 798658-UC3706DWTRG4
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 40 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 40ns, 30ns
Family Name: UC3706
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC3706DWG4;
Introduction Date: January 01, 2005
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC3706DWTRG4 | 798658-UC3706DWTRG4 |
| Product Name | UC3706 Dual High Speed MOSFET Drivers | PMIC - PMIC - Gate Drivers - UC3706DWTRG4 |
| Driver Type | Dual Gate Driver | Low-side |
| Output Configuration | Noninverting | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | |
| Rise Time | 40 ns |