The UC3706DW is a dual high-speed MOSFET driver in a 16-pin SOIC package, designed to interface low-level control signals with high-power switching devices. It features two 1.5A totem-pole outputs with 40ns rise and fall times into 1000pF loads, supporting parallel or push-pull operation. Operation is specified from 0°C to 70°C with a supply voltage range of 5V to 40V. The device includes internal deadband inhibit, analog latched shutdown, thermal shutdown protection, and TTL-compatible digital inputs. It is RoHS compliant and packaged in a tube for surface-mount applications.
Dual High Speed MOSFET Drivers 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 048431-UC3706DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and dual-inputs for each output 16-SOIC 0 to 70 Product overview: UC3706DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3706DW can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers Dual High Speed MOSFET Drivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3706DW | 048431-UC3706DW | 730-UC3706DW | 296-2512-5-ND | UC3706DW | UC3706DW | UC3706DW |
| Product Name | UC3706 Dual High Speed MOSFET Drivers | PMIC - PMIC - Gate Drivers - UC3706DW | Dual SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns |