The UC3705N is a high-speed power driver in an 8-pin plastic PDIP package, designed to interface low-level control signals with high-power switching devices such as MOSFETs. It operates from 5 V to 40 V, provides 1.5 A peak source/sink current, and features a 40 ns rise/fall time into a 1000 pF load. It includes inverting and non-inverting inputs, thermal shutdown protection, and operates within a temperature range of 0°C to 70°C.
Complementary High Speed Power Driver 8-PDIP 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 048429-UC3705N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 60ns, 60ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
1.5A Dual Gate Driver IC, 40V VDD, PDIP, 100ns Delay Product overview: UC3705N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 40V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC3705N can be used for catalog matching and distributor lookup.
Gate Drivers Comp Hi-Speed Power Driver
IC, DRIVER, POWER, HIGH SPEED; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:5V; Supply Voltage Max:40V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:100ns; Output Delay:100ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:1.5A; Product Range:-RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC3705N | 296-11240-5-ND | 048429-UC3705N | 730-UC3705N | UC3705N | 28AH6377 | 67K1299 | UC3705N | UC3705N |
| Product Name | UC3705 Complementary High Speed Power Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - UC3705N | Dual 1.5A 40V Gate Driver IC | Gate Drivers | Ic, Driver, Power, High Speed; Driver Configuration Texas Instruments | Mosfet Driver, High Speed, Dip-8; No. Of Channels Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Input Threshold | TTL | ||||||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | ||
| Rise Time | 40 ns | 60 ns | 60 ns | 60 ns |