The UC3705J is a high-speed power driver in an 8-pin hermetically sealed CERDIP package, designed to interface low-level control signals with high-power switching devices such as MOSFETs. It operates from a 5 V to 40 V supply, provides 1.5 A peak source and sink current, and features a 40 ns rise and fall time into a 1000 pF load. The device includes inverting and non-inverting inputs, thermal shutdown protection, and is specified for operation from 0°C to 70°C. It supports low quiescent current and low cross-conduction current spikes.
Complementary High Speed Power Driver 8-CDIP 0 to 70
MILITARY-GRADE 1.5-A/1.5-A DUAL-
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC3705J | UC3705J |
| Product Name | UC3705M Complementary High Speed Power Driver | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | |
| Input Threshold | TTL | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | 40 to 5 volts |
| Rise Time | 40 ns |