Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 3526, Soic18; Input Voltage Texas Instruments UC3526DW

Description
PWM CONTROLLER, SMD, 3526, SOIC18; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:18Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 3526, SOIC18; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:18Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 3526, Soic18; Input Voltage Texas Instruments - 32AH7089 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 3526, Soic18; Input Voltage Texas Instruments
32AH7089
Pwm Controller, Smd, 3526, Soic18; Input Voltage Texas Instruments 32AH7089
PWM CONTROLLER, SMD, 3526, SOIC18; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:18Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 3526, SOIC18; Input Voltage:15V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:18Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7089
Product Name Pwm Controller, Smd, 3526, Soic18; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details