Infineon Technologies AG Motor Driver, -40 To 150Deg C; Motor Type Infineon IFX007TAUMA1

Description
IFX007T - Integrated high current half bridge for motor drive applications
Request a Quote Datasheet
Description
IFX007T - Integrated high current half bridge for motor drive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IFX007TAUMA1 - Rochester Electronics
Newburyport, MA, United States
IFX007T - Integrated high current half bridge for motor drive applications

IFX007T - Integrated high current half bridge for motor drive applications

Supplier's Site Datasheet
Motor Driver, -40 To 150Deg C; Motor Type Infineon - 39AH8872 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Infineon
39AH8872
Motor Driver, -40 To 150Deg C; Motor Type Infineon 39AH8872
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:8V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:8V; Supply Voltage Max:40V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Motor Speed Controllers Motor Controllers
Product Number IFX007TAUMA1 39AH8872
Product Name Motor Driver, -40 To 150Deg C; Motor Type Infineon
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data