Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments UC3524ADW

Description
PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments - 28AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments
28AH6372
Pwm Controller, 500Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments 28AH6372
PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16; Input Voltage:40V; Output Voltage:60V; Output Current:200mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6372
Product Name Pwm Controller, 500Khz, 8V-40V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details