IC BATT CHG LEAD ACID 20DIP
Manufacturer: Texas Instruments
Win Source Part Number: 1275851-UC2909N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Part Status: Obsolete(EOL)
Battery Chemistry: Lead Acid
Current - Charging: Constant - Programmable
Family Name: UC2909
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Voltage Supply MAX: 40V
Alternative Parts (Cross-Reference): UC2909NG4; UC2909DWTR; UC2909DWG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Charger IC Lead Acid 20-PDIP
IC BATT CHG LEAD ACID 20DIP
IC BATT CHG LEAD ACID 20DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-2229-5-ND | 1275851-UC2909N | UC2909N | UC2909N | UC2909N |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - UC2909N | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Lead Acid | Lead Acid | Lead Acid; Lead Acid | Lead Acid | |
| Features | Lead-Free | ||||
| Package Type | 20-DIP (0.300", 7.62mm) | DIP | DIP; 20-DIP (0.300\", 7.62mm) |