Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense 20-SOIC -55 to 125
IC BATT CHG LEAD ACID 20SOIC
Charger IC Lead Acid 20-SOIC
IC BATT CHG LEAD ACID 20SOIC
IC BATT CHG LEAD ACID 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC2909MDWREP | 296-27721-2-ND | UC2909MDWREP | UC2909MDWREP | UC2909MDWREP |
| Product Name | UC2909-EP Enhanced Product Switch-mode Lead-Acid Battery Charger with Differential Current Sense | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | Lead Acid | Lead Acid | Lead Acid; Lead Acid | Lead Acid | |
| Features | Lead-Free | Lead-Free | |||
| Package Type | SOIC | 20-SOIC (0.295", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Cells | 2 to 4 |