Manufacturer: Texas Instruments
Win Source Part Number: 901685-UC2909DWTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lead Acid 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UC290
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LEAD ACID 20SOIC
IC BATT CHG LEAD ACID 20SOIC
IC BATT CHG LEAD ACID 20SOIC
Charger IC Lead Acid 20-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 901685-UC2909DWTR | UC2909DWTR-ND | UC2909DWTR | UC2909DWTR | UC2909DWTR |
| Product Name | PMIC - PMIC - Battery Chargers - UC2909DWTR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | |
| Package Type | SOIC; 20-SOIC | 20-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |