Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - UC2909DW UC2909DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 847883-UC2909DW Features: Charger IC Package: Tube Part Status: Obsolete Family Name: UC290 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UC2909DWG4, -UC2909DWG4-NDR, -UC2909DW-NDR, -296-12527-5-ND, 296-12527-5, 296-12527-5-NDR, -296-12527-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847883-UC2909DW Features: Charger IC Package: Tube Part Status: Obsolete Family Name: UC290 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UC2909DWG4, -UC2909DWG4-NDR, -UC2909DW-NDR, -296-12527-5-ND, 296-12527-5, 296-12527-5-NDR, -296-12527-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - UC2909DW - 847883-UC2909DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UC2909DW
847883-UC2909DW
PMIC - PMIC - Battery Chargers - UC2909DW 847883-UC2909DW
Manufacturer: Texas Instruments Win Source Part Number: 847883-UC2909DW Features: Charger IC Package: Tube Part Status: Obsolete Family Name: UC290 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -UC2909DWG4, -UC2909DWG4-NDR, -UC2909DW-NDR, -296-12527-5-ND, 296-12527-5, 296-12527-5-NDR, -296-12527-5

Manufacturer: Texas Instruments
Win Source Part Number: 847883-UC2909DW
Features: Charger IC
Package: Tube
Part Status: Obsolete
Family Name: UC290
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UC2909DWG4, -UC2909DWG4-NDR, -UC2909DW-NDR, -296-12527-5-ND, 296-12527-5, 296-12527-5-NDR, -296-12527-5

Buy Now Datasheet
PMIC - Battery Chargers - 296-12527-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12527-5-ND
PMIC - Battery Chargers 296-12527-5-ND
IC BATT CHG LEAD ACID 20SOIC

IC BATT CHG LEAD ACID 20SOIC

Buy Now Datasheet
PMIC - Battery Chargers - UC2909DW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UC2909DW
PMIC - Battery Chargers UC2909DW
IC BATT CHG LEAD ACID 20SOIC

IC BATT CHG LEAD ACID 20SOIC

Supplier's Site Datasheet
Battery Chargers - UC2909DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UC2909DW
Battery Chargers UC2909DW
Charger IC Lead Acid 20-SOIC

Charger IC Lead Acid 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - UC2909DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
UC2909DW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers UC2909DW
IC BATT CHG LEAD ACID 20SOIC

IC BATT CHG LEAD ACID 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 847883-UC2909DW 296-12527-5-ND UC2909DW UC2909DW UC2909DW
Product Name PMIC - PMIC - Battery Chargers - UC2909DW PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Lead Acid Lead Acid; Lead Acid Lead Acid
Features Lead-Free
Package Type 20-SOIC (0.295", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense - BQ24064DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - ISL6291-2CR - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details