Linear Lead-Acid Battery Charger 16-PDIP -40 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1115444-UC2906N
Packaging: Tube/Rail
Battery Chemistry: Lead Acid
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 16-PDIP
Maximum Supply Voltage: 40V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
IC BATT CHG LEAD ACID 16DIP
IC BATT CHG LEAD ACID 16DIP
IC BATT CHG LEAD ACID 16DIP
Charger IC Lead Acid 16-PDIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | UC2906N | 1115444-UC2906N | 7092172 | 7092172P | 296-11208-5-ND | UC2906N | UC2906N | UC2906N |
| Product Name | UC2906 Linear Lead-Acid Battery Charger | PMIC - PMIC - Battery Chargers - UC2906N | Battery Management | Battery Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Linear | |||||||
| Cell Type | Lead Acid | Lead Acid | Lead Acid; Lead-acid | Lead Acid; Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | |
| Features | Lead-Free | Lead-Free | ||||||
| Package Type | PDIP,SOIC,PLCC | DIP; PDIP; 16-PDIP | DIP; Pdip | DIP; PDIP; PDIP | 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |