Texas Instruments Standard Linear and Logic Ic, Phase Controller, Smd, Pdip20; Input Voltage Texas Instruments UC2879N

Description
IC, PHASE CONTROLLER, SMD, PDIP20; Input Voltage:12V; Output Voltage:2.2V; Output Current:10mA; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes
Description
IC, PHASE CONTROLLER, SMD, PDIP20; Input Voltage:12V; Output Voltage:2.2V; Output Current:10mA; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Phase Controller, Smd, Pdip20; Input Voltage Texas Instruments - 28AH6371 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Phase Controller, Smd, Pdip20; Input Voltage Texas Instruments
28AH6371
Ic, Phase Controller, Smd, Pdip20; Input Voltage Texas Instruments 28AH6371
IC, PHASE CONTROLLER, SMD, PDIP20; Input Voltage:12V; Output Voltage:2.2V; Output Current:10mA; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

IC, PHASE CONTROLLER, SMD, PDIP20; Input Voltage:12V; Output Voltage:2.2V; Output Current:10mA; Supply Voltage Min:11V; Supply Voltage Max:18V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:300kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6371
Product Name Ic, Phase Controller, Smd, Pdip20; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 11 to 18 volts
DC Input 11 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details