Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC2872Q UC2872Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275836-UC2872Q Packaging: Tube Type: Ballast Controller Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC2872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC2872N; UC2872NG4; UC2872DW; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275836-UC2872Q Packaging: Tube Type: Ballast Controller Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC2872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC2872N; UC2872NG4; UC2872DW; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC2872Q
UC2872Q
PMIC - PMIC - Lighting, Ballast Controllers - UC2872Q UC2872Q
Manufacturer: Texas Instruments Win Source Part Number: 1275836-UC2872Q Packaging: Tube Type: Ballast Controller Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Mounting: SMD Frequency: 57kHz ~ 78kHz Operating Supply Voltage: 4.5 V ~ 24 V Part Status: Obsolete(EOL) Dimming: No Family Name: UC2872 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): UC2872N; UC2872NG4; UC2872DW; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275836-UC2872Q
Packaging: Tube
Type: Ballast Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Frequency: 57kHz ~ 78kHz
Operating Supply Voltage: 4.5 V ~ 24 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UC2872
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): UC2872N; UC2872NG4; UC2872DW;
Introduction Date: June 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UC2872Q
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC2872Q
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA165-2 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details