Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UC2872DWTR UC2872DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 144102-UC2872DWTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144102-UC2872DWTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UC2872DWTR
UC2872DWTR
PMIC - PMIC - Lighting, Ballast Controllers - UC2872DWTR UC2872DWTR
Manufacturer: Texas Instruments Win Source Part Number: 144102-UC2872DWTR Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 57kHz to 78kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 24 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 144102-UC2872DWTR
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 57kHz to 78kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 24 V
Operating Supply Current: 6mA
Alternative Parts (Cross-Reference): UC2872N; UC2872QG3; UC2872DW; UC2872DWTR;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UC2872DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UC2872DWTR
PMIC - Lighting, Ballast Controllers UC2872DWTR
IC BALLAST CNTRL 78KHZ 16SOIC

IC BALLAST CNTRL 78KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UC2872DWTR UC2872DWTR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UC2872DWTR PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Underpass Photo Lighting Control Panel - T3X-1 - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels
Controller Type Manual On/Off; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type High Intensity Discharge Lamps
View Details
TradeMaster Short Slide Dimmer - SS1003W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details