The UC2855A/B is a high-performance power factor preregulator designed for boost converter applications, offering average current mode control to achieve near-unity power factor with low line current distortion. It supports switching frequencies up to 500 kHz and incorporates an active snubber (ZVT) to reduce losses and EMI. The device features a precision 1% 7.5 V reference, an internal multiplier for line voltage sensing, and overvoltage and overcurrent protection. It is available in a 20-pin SOIC package (DW) with an operating temperature range of -40°C to 85°C for the UC2855A/B variant.
High Performance Power Factor Preregulator 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UC2855BDWTR/81363G4 |
| Product Name | UC2855B High Performance Power Factor Preregulator |
| Package Type | Other; PDIP,SOIC |