Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2855BDW

Description
PFC IC Average Current 500kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 500kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-2498-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-2498-5-ND
PFC (Power Factor Correction) 296-2498-5-ND
PFC IC Average Current 500kHz 20-SOIC

PFC IC Average Current 500kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2855BDW
035648-UC2855BDW
PMIC - PMIC - PFC (Power Factor Correction) - UC2855BDW 035648-UC2855BDW
Manufacturer: Texas Instruments Win Source Part Number: 035648-UC2855BDW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 500kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 10.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035648-UC2855BDW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 10.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2855BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2855BDW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2855BDW
IC PFC CTR AVERAGE 500KHZ 20SOIC

IC PFC CTR AVERAGE 500KHZ 20SOIC

Supplier's Site
PFC (Power Factor Correction) - UC2855BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2855BDW
PFC (Power Factor Correction) UC2855BDW
PFC IC Average Current 500kHz 20-SOIC

PFC IC Average Current 500kHz 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2855BDW
Power Factor Correction - PFC UC2855BDW
Power Factor Correction - PFC High Performance Preregulator

Power Factor Correction - PFC High Performance Preregulator

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC2855BDW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2855BDW
PMIC - PFC (Power Factor Correction) UC2855BDW
IC PFC CTR AVERAGE 500KHZ 20SOIC

IC PFC CTR AVERAGE 500KHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-2498-5-ND 035648-UC2855BDW UC2855BDW UC2855BDW UC2855BDW UC2855BDW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2855BDW Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products