Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2854AN

Description
PFC IC Average Current 200kHz 16-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-27147-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27147-5-ND
PFC (Power Factor Correction) 296-27147-5-ND
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854AN
1115412-UC2854AN
PMIC - PMIC - PFC (Power Factor Correction) - UC2854AN 1115412-UC2854AN
Manufacturer: Texas Instruments Win Source Part Number: 1115412-UC2854AN Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115412-UC2854AN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - UC2854AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854AN
PFC (Power Factor Correction) UC2854AN
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2854AN
Power Factor Correction - PFC UC2854AN
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854AN
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854AN
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site
PMIC - PFC (Power Factor Correction) - UC2854AN - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854AN
PMIC - PFC (Power Factor Correction) UC2854AN
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-27147-5-ND 1115412-UC2854AN UC2854AN UC2854AN UC2854AN UC2854AN
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2854AN PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products