Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments UC2846N

Description
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments - 28AH6369 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments
28AH6369
Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments 28AH6369
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16; Input Voltage:15V; Output Voltage:13.5V; Output Current:500mA; Supply Voltage Min:7.7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6369
Product Name Pwm Controller, 500Khz, 7.7V-40V, Pdip16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details