Texas Instruments Standard Linear and Logic Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments UC2845AD

Description
PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments - 27AJ1017 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments
27AJ1017
Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments 27AJ1017
PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, SMPS, 25V, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1017
Product Name Pwm Controller, Smps, 25V, Soic-14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
High-Power, High-Voltage Piezo Driver / Controller / Energy Recovery - E-482 / E-481 / E-470 - PI (Physik Instrumente) L.P.
Specs
Motor / System Piezoelectric
Servo Feedback Absolute Encoder; Sine / Cosine
Voltage 1050 volts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details