Texas Instruments UC2844A Current Mode PWM Controller UC2844AD8

Description
Current Mode PWM Controller 8-SOIC -40 to 85
Request a Quote
Description
Current Mode PWM Controller 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC2844A Current Mode PWM Controller from Texas Instruments is designed for off-line and DC-DC converter applications. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression, making it suitable for various power supply designs. The UC2844A operates at frequencies up to 500kHz and is compatible with a range of applications, including switch mode power supplies, industrial power supplies, and battery-operated power supplies. The device is available in an 8-pin SOIC package, with an operating temperature range of -40 to 85 degrees Celsius. This controller provides essential features for efficient power management in electronic designs.

Datasheet Summary
Powered by GS/AI

The UC2844A Current Mode PWM Controller from Texas Instruments is designed for off-line and DC-DC converter applications. It features a low start-up current of less than 0.5mA and a trimmed oscillator discharge current of 8.3mA. The device includes automatic feedforward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. It also has undervoltage lockout with hysteresis and double pulse suppression, making it suitable for various power supply designs. The UC2844A operates at frequencies up to 500kHz and is compatible with a range of applications, including switch mode power supplies, industrial power supplies, and battery-operated power supplies. The device is available in an 8-pin SOIC package, with an operating temperature range of -40 to 85 degrees Celsius. This controller provides essential features for efficient power management in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
UC2844A Current Mode PWM Controller - UC2844AD8 - Texas Instruments
Dallas, TX, United States
UC2844A Current Mode PWM Controller
UC2844AD8
UC2844A Current Mode PWM Controller UC2844AD8
Current Mode PWM Controller 8-SOIC -40 to 85

Current Mode PWM Controller 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UC2844AD8
Product Name UC2844A Current Mode PWM Controller
Package Type Other; PDIP,SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - BQ27350PW - Rochester Electronics
Texas Instruments
Specs
Package Type SSOP; Other; TSSOP20
View Details
Gates and Inverters - CD4069UBNSR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.209", 5.30mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Supply Chip >> Battery Management ICs - BQ24072RGTR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers