Texas Instruments Standard Linear and Logic Ic, Pwm Controller; Input Voltage Texas Instruments UC2843AN

Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Texas Instruments - 29AH8382 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Texas Instruments
29AH8382
Ic, Pwm Controller; Input Voltage Texas Instruments 29AH8382
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH8382
Product Name Ic, Pwm Controller; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details